LCSC Electronics Technology (HK) Limited Capacitors >> Polypropylene Film Capacitors (CBB) MPP683J2A2AT2000A1

Description
68nF -40°C~+105°C ±5% 100V Plugin,P=5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
68nF -40°C~+105°C ±5% 100V Plugin,P=5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
MPP683J2A2AT2000A1
Capacitors >> Polypropylene Film Capacitors (CBB) MPP683J2A2AT2000A1
68nF -40°C~+105°C ±5% 100V Plugin,P=5mm Polypropylene Film Capacitors (CBB) ROHS

68nF -40°C~+105°C ±5% 100V Plugin,P=5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Capacitors
Product Number MPP683J2A2AT2000A1
Product Name Capacitors >> Polypropylene Film Capacitors (CBB)
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details