LCSC Electronics Technology (HK) Limited Capacitors >> Polypropylene Film Capacitors (CBB) MPP395K250A01

Description
3.9uF -40°C~+85°C ±10% 250V Plugin,P=27.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
3.9uF -40°C~+85°C ±10% 250V Plugin,P=27.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
MPP395K250A01
Capacitors >> Polypropylene Film Capacitors (CBB) MPP395K250A01
3.9uF -40°C~+85°C ±10% 250V Plugin,P=27.5mm Polypropylene Film Capacitors (CBB) ROHS

3.9uF -40°C~+85°C ±10% 250V Plugin,P=27.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Capacitors
Product Number MPP395K250A01
Product Name Capacitors >> Polypropylene Film Capacitors (CBB)
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers