650V 2A 44W 4.3Ω@10V,1A 4V@250uA null TO-252 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MOT2N65D |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| V(BR)DSS | 650 volts |
| VGS(off) | 4 volts |
| rDS(on) | 4.3 ohms |