100V 15A 34.7W 80mΩ@10V,8A 3V@250uA null TO-252 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MOT15N10D |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| V(BR)DSS | 100 volts |
| VGS(off) | 3 volts |
| rDS(on) | 0.0800 ohms |