SOT-23 Bipolar Transistors - BJT ROHS
600mA NPN SOT-23 Bipolar Transistors - BJT ROHS
40V 300mW 100@150mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS
40V 300mW 100@150mA,1V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS
40V 250mW 100@150mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT2222A | MMBT2222A | MMBT2222A | MMBT2222A | MMBT2222A |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT23 | SOT23 | SOT23 | SOT23 | SOT23 |
| Polarity | NPN | NPN | NPN | NPN | |
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |
| VCEO | 40 volts | 40 volts | 40 volts |