5mA 18uH ±10% 900mΩ 0805 Inductors (SMD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | MLI2012F-180KT |
| Product Name | Inductors/Coils/Transformers >> Inductors (SMD) |
| Standards and Certifications | RoHS |
| Inductance Range | 18 microH |
| Inductance Tolerance | 10 (+/- %) |
| DCR | 0.9000 ohms |