200V 18A 130mΩ@10V,7.5A 100W 4V@250uA N Channel TO-252 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MDT18N20 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 200 volts |
| VGS(off) | 4 volts |
| rDS(on) | 0.1300 ohms |