900V 9A 350W 970mΩ@10V,4.5A 3.95V@250uA N Channel TO-3P MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MD9N90 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 900 volts |
| VGS(off) | 3.95 volts |