650V 20A 300W 390mΩ@10V,10A 4V@250uA N Channel TO-247 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MD20N65 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| VGS(off) | 4 volts |
| rDS(on) | 0.3900 ohms |