25V 220uF Polymer ±20% 50mΩ@100kHz 2.1A@100kHz SMD,6.3x9mm Solid Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | M2221M025C090RT |
| Product Name | Capacitors >> Solid Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |