1.5A Adjustable 1.2V~37V Positive electrode 40V TO-220 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM317 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-220 |