boost converterType Adjustable 500mA 3V~60V 3V~60V SOT-23-5 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LGS6302 |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | SOT23 |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 3 to 60 volts |
| Input Voltage | 3 to 60 volts |