Step-down type Adjustable 2.5A 1V~54V 4V~60V ETSSOP-16 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LGS5160ET |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | SSOP |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 1 to 54 volts |
| Input Voltage | 4 to 60 volts |