Step-down type Adjustable 600mA 4.5V~48V 800mV~48V SOT-23-6 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LGS5148 |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Package Type | SOT23 |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 0.8000 to 48 volts |
| Input Voltage | 4.5 to 48 volts |