LCSC Electronics Technology (HK) Limited Capacitors >> Polypropylene Film Capacitors (CBB) KP223J2J0701

Description
22nF -40°C~+100°C ±5% 630V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
22nF -40°C~+100°C ±5% 630V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
KP223J2J0701
Capacitors >> Polypropylene Film Capacitors (CBB) KP223J2J0701
22nF -40°C~+100°C ±5% 630V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS

22nF -40°C~+100°C ±5% 630V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Capacitors
Product Number KP223J2J0701
Product Name Capacitors >> Polypropylene Film Capacitors (CBB)
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details