LCSC Electronics Technology (HK) Limited Capacitors >> Polypropylene Film Capacitors (CBB) KP104J2G0701

Description
100nF -40°C~+100°C ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
100nF -40°C~+100°C ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
KP104J2G0701
Capacitors >> Polypropylene Film Capacitors (CBB) KP104J2G0701
100nF -40°C~+100°C ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS

100nF -40°C~+100°C ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Capacitors
Product Number KP104J2G0701
Product Name Capacitors >> Polypropylene Film Capacitors (CBB)
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C17AH9R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers