80V 80A 240W 9mΩ@10V,30A 4V@250uA N Channel TO-263-2 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | KNB3308A |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 80 volts |
| VGS(off) | 4 volts |