60V 50A 12.5mΩ@10V,30A 88W 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | KIA50N06BD |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| VGS(off) | 4 volts |