LCSC Electronics Technology (HK) Limited Audio Components/Vibration Motors >> Buzzers KC1206 16Ω

Description
Externally Driven 85dB@10cm Magnetic 2.048kHz Plugin,D=12mm Buzzers ROHS
Datasheet
Description
Externally Driven 85dB@10cm Magnetic 2.048kHz Plugin,D=12mm Buzzers ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Buzzers
KC1206 16Ω
Audio Components/Vibration Motors >> Buzzers KC1206 16Ω
Externally Driven 85dB@10cm Magnetic 2.048kHz Plugin,D=12mm Buzzers ROHS

Externally Driven 85dB@10cm Magnetic 2.048kHz Plugin,D=12mm Buzzers ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Audio Transducers and Buzzers
Product Number KC1206 16Ω
Product Name Audio Components/Vibration Motors >> Buzzers
RoHS Compliant Yes
Shape Round
Diameter / Length 12 mm (0.4724 inch)
Frequency 2048 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 1812700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details