60V 350mW 100@10mA,10V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | KBT2907AC |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | SOT23 |
| IC(max) | 600 milliamps |
| VCEO | 60 volts |