30V 5.8A 41mΩ@10V,2.9A 1.4W 1.4V@250uA N Channel SOT-23-3L MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | KAO3400 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| VGS(off) | 1.4 volts |
| rDS(on) | 0.0410 ohms |