700V 15A 450mΩ@10V,7.5A 62.5W 5V@250uA N Channel TO-220MF MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | JCS15N70FC |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 700 volts |
| VGS(off) | 5 volts |
| rDS(on) | 0.4500 ohms |