30V 3.2A 60mΩ@10V,3A 1W 3V@250uA P Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRLML5203 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 30 volts |
| VGS(off) | 3 volts |