60V 60A 12mΩ@10V,25A 87W 3V@250uA N Channel TO-220 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFZ44N |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| VGS(off) | 3 volts |
| rDS(on) | 0.0120 ohms |