200V 11A 340mΩ@10V,6.6A 130W 4V@250uA P Channel TO-247 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFP9240 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 200 volts |
| VGS(off) | 4 volts |
| rDS(on) | 0.3400 ohms |