500V 5A 38W 1.25Ω@10V,2.5A 3.3V@250uA N Channel TO-220 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF830 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 500 volts |
| VGS(off) | 3.3 volts |
| rDS(on) | 1.25 ohms |