70V 100A 5.5mΩ@10V,40A 125W 3V@250uA N Channel TO-220FB-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HYG065N07NS1P |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 70 volts |
| VGS(off) | 3 volts |
| rDS(on) | 0.0055 ohms |