40V 600A 428W 0.45mΩ@10V,80A 1.8V@250uA N Channel TOLL MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HYG006N04LS1TA |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 40 volts |
| VGS(off) | 1.8 volts |