80V 360A 1.5mΩ@10V,180A 500W 3V@250uA N Channel TO-247A-3L MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HY5608W |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 80 volts |
| VGS(off) | 3 volts |