100V 120A 8.5mΩ@10V,60A 237W 4V@250uA N Channel TO-220 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HY3210P |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| VGS(off) | 4 volts |