No 50mA 4.5mm 100MΩ 100,000 Times 12V 250gf 4.5mm 5mm Round Button Straight SPST Plugin Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | HX TS4550CJ 250gf 009 |
| Product Name | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | Height: 5mm x Length: 4.5mm x Width: 4.5mm |
| Terminal Type | Straight PC Pins |
| Features | RoHS |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |