250mA Fixed 5V Positive electrode 12V SOT-23-3L Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | HT7350 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23 |