100V 3A 140mΩ@10V,3A 1.2W 3V@250uA N Channel SOT-23L MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HSS3N10 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| VGS(off) | 3 volts |