60V 300mA 2Ω@10V,200mA 350mW 2.5V@250uA N Channel SOT-23-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HSS2N7002K |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| VGS(off) | 2.5 volts |