20V 2.9A 100mΩ@4.5V,3A 1W 1V@250uA P Channel SOT-23-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HSS2301C |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 20 volts |
| VGS(off) | 1 volts |