100V 1.5A 520mΩ@10V,1A 1.5W 1.5V@250uA P Channel SOT-223 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HSL0107 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 100 volts |
| VGS(off) | 1.5 volts |
| rDS(on) | 0.5200 ohms |