60V 35A 25mΩ@10V,18A 52.1W 2.5V@250uA P Channel DFN-8(5.1x5.7) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HSBA6115 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 60 volts |
| VGS(off) | 2.5 volts |