40V 100A 52.1W 4.6mΩ@10V,20A 1.8V@250uA P Channel PRPAK(5x6) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HSBA100P04 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 40 volts |
| VGS(off) | 1.8 volts |