300mA Fixed 3.6V Positive electrode 6V SOT-23 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | HE6206-36NR |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23 |