20V 100A 3.9mΩ@4.5V,20A 87W 700mV@250uA N Channel TO-252-2 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | HD100N02 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 20 volts |
| VGS(off) | 0.7000 volts |
| rDS(on) | 0.0039 ohms |