1x6P Corner pin Three sides 6 1 9.5mm -40°C~+105°C 32A 750V Black 12~22 Straight pin 4 Plugin,P=9.5mm Barrier Terminal Blocks ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | HB9500-9.5-6P |
| Product Name | Connectors >> Barrier Terminal Blocks |
| Mounting Options | Straight pin |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Contacts Pitch | 9.50 mm (0.37 inches) |
| North American | 12 to 22 AWG |