No 带支架 50mA 5mm 100MΩ 100,000 Times 12V 250gf 5.3mm 8mm Round Button Side insertion SPST Plugin Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | GT-TB092B-H080-L1 |
| Product Name | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | Height: 8mm x Length: 5mm x Width: 5.3mm |
| Terminal Type | Side PC Pins; PCPin |
| Features | RoHS |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |