60V 208A 2.4mΩ@10V,80A 333W 3V@250uA N Channel TO-220AB-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | GL200N06A8 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| VGS(off) | 3 volts |
| rDS(on) | 0.0024 ohms |