20V 6A 19mΩ@4.5V,6A 2W 700mV@250uA 2 N-Channel TSSOP-8 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ET8205A |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 20 volts |
| VGS(off) | 0.7000 volts |