LCSC Electronics Technology (HK) Limited Diodes >> Schottky Barrier Diodes (SBD) DSS34 2.5A

Description
40V Single 550mV@2A 2.5A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
Description
40V Single 550mV@2A 2.5A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

Suppliers

Company
Product
Description
Supplier Links
Diodes >> Schottky Barrier Diodes (SBD) - DSS34 2.5A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
DSS34 2.5A
Diodes >> Schottky Barrier Diodes (SBD) DSS34 2.5A
40V Single 550mV@2A 2.5A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

40V Single 550mV@2A 2.5A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes
Product Number DSS34 2.5A
Product Name Diodes >> Schottky Barrier Diodes (SBD)
Package SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.9000 volts
View Details
General-purpose Schottky diode - BAS40,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers