200mA 70dB@(0.1kHz) null 5V Positive electrode 60V SOT23-5 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | DS8603-50S5 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage | 5 volts |
| IOUT | 0.2000 amps |