75dB@(1kHz) 300mA null 3V Positive electrode 7V SOT23-3 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | DS8561-30S3 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage | 3 volts |
| IOUT | 0.3000 amps |