12V~280V 3V~15V AC 5A 1 Form A (SPST-NO) SIP-4 Photoelectric Thyristor (Solid State Relays) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CX240D5 |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Photoelectric Thyristor (Solid State Relays) |
| Mounting | Socket or Plug-in Style |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Input Voltage (Control Signal) Range | 3 to 15 volts |