2.7V~3.6V 50MHz 32Gbit LGA-8 NAND FLASH ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Memory Chips |
| Product Number | CSNP32GCR01-AOW |
| Product Name | Memory >> NAND FLASH |
| Memory Category | Flash |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Density | 32000000 kbits |