16MHz 贴片晶振 12pF ±10ppm ±30ppm SMD-2016-4P Crystals ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Crystals |
| Product Number | CN4016M00012001 |
| Product Name | Crystal Oscillator/Oscillator/Resonator >> Crystals |
| Features / Standards | RoHS |
| Frequency | 16 MHz |
| Frequency Stability | 10 ppm |